Vishay Intertechnology, Inc. Through Hole Resistors RN55D5493FB14

Description
549 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
549 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D5493FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5493FB14-ND
Through Hole Resistors RN55D5493FB14-ND
549 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,549K,1%,100PPM,T/R - RN55D5493FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,549K,1%,100PPM,T/R
RN55D5493FB14
METAL FILM,1/8W,549K,1%,100PPM,T/R RN55D5493FB14
METAL FILM,1/8W,549K,1%,10 0PPM,T/R

METAL FILM,1/8W,549K,1%,100PPM,T/R

Supplier's Site
Resistor;Metal Film;Res 549 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 549 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200825
Resistor;Metal Film;Res 549 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200825
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 549Kohm, 125Mw, 1%; Resistance Vishay - 38C8529 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 549Kohm, 125Mw, 1%; Resistance Vishay
38C8529
Metal Film Resistor, 549Kohm, 125Mw, 1%; Resistance Vishay 38C8529
METAL FILM RESISTOR, 549KOHM, 125mW, 1%; Resistance:549kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 549KOHM, 125mW, 1%; Resistance:549kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D5493FB14-ND RN55D5493FB14 70200825 38C8529
Product Name Through Hole Resistors METAL FILM,1/8W,549K,1%,100PPM,T/R Resistor;Metal Film;Res 549 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 549Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details