Vishay Intertechnology, Inc. RES 54K OHM 1/8W 1% AXIAL RN55D5402FB14

Description
RES 54Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54K OHM 1/8W 1% AXIAL - RN55D5402FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54K OHM 1/8W 1% AXIAL
RN55D5402FB14
RES 54K OHM 1/8W 1% AXIAL RN55D5402FB14
RES 54Kohm 1/8W 1% AXIAL

RES 54Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5402FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5402FB14-ND
Through Hole Resistors RN55D5402FB14-ND
54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 20H0053 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
20H0053
Resistors Vishay 20H0053
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5402FB14 RN55D5402FB14-ND 20H0053
Product Name RES 54K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details