Vishay Precision Group RES 53.6 OHM 1/8W 1% AXIAL RN55D53R6FB14

Description
RES 53.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/8W 1% AXIAL - RN55D53R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/8W 1% AXIAL
RN55D53R6FB14
RES 53.6 OHM 1/8W 1% AXIAL RN55D53R6FB14
RES 53.6ohm 1/8W 1% AXIAL

RES 53.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D53R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D53R6FB14-ND
Through Hole Resistors RN55D53R6FB14-ND
53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 53.6 Ohm, 125Mw, 1%; Resistance Vishay - 03F7916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 53.6 Ohm, 125Mw, 1%; Resistance Vishay
03F7916
Resistor, Metal Film, 53.6 Ohm, 125Mw, 1%; Resistance Vishay 03F7916
RESISTOR, METAL FILM, 53.6 OHM, 125mW, 1%; Resistance:53.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 53.6 OHM, 125mW, 1%; Resistance:53.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D53R6FB14 RN55D53R6FB14-ND 03F7916
Product Name RES 53.6 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 53.6 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers