Vishay Precision Group Through Hole Resistors RN55D5360FB14

Description
536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D5360FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5360FB14-ND
Through Hole Resistors RN55D5360FB14-ND
536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,536,1%,100PPM,BULK - RN55D5360FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,536,1%,100PPM,BULK
RN55D5360FB14
METAL FILM,1/8W,536,1%,100PPM,BULK RN55D5360FB14
METAL FILM,1/8W,536,1%,100 PPM,BULK

METAL FILM,1/8W,536,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 536 Ohm, 125Mw, 1%; Resistance Vishay - 03F8015 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 536 Ohm, 125Mw, 1%; Resistance Vishay
03F8015
Metal Film Resistor, 536 Ohm, 125Mw, 1%; Resistance Vishay 03F8015
METAL FILM RESISTOR, 536 OHM, 125mW, 1%; Resistance:536ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 536 OHM, 125mW, 1%; Resistance:536ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5360FB14-ND RN55D5360FB14 03F8015
Product Name Through Hole Resistors METAL FILM,1/8W,536,1%,100PPM,BULK Metal Film Resistor, 536 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers