Vishay Intertechnology, Inc. RES 52.3 OHM 1/8W 1% AXIAL RN55D52R3FRSL

Description
RES 52.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/8W 1% AXIAL - RN55D52R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/8W 1% AXIAL
RN55D52R3FRSL
RES 52.3 OHM 1/8W 1% AXIAL RN55D52R3FRSL
RES 52.3ohm 1/8W 1% AXIAL

RES 52.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D52R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D52R3FRSL-ND
Through Hole Resistors RN55D52R3FRSL-ND
52.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D52R3FRSL RN55D52R3FRSL-ND
Product Name RES 52.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details