Vishay Intertechnology, Inc. Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D52R3FRE5

Description
Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D52R3FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D52R3FRE5
Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D52R3FRE5
Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55D52R3FRE5
Product Name Res Metal Film 52.3 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details