Vishay Intertechnology, Inc. METAL FILM,1/8W,523K,1%,100PPM,BULK RN55D5233FB14

Description
METAL FILM,1/8W,523K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,523K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,523K,1%,100PPM,BULK - RN55D5233FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,523K,1%,100PPM,BULK
RN55D5233FB14
METAL FILM,1/8W,523K,1%,100PPM,BULK RN55D5233FB14
METAL FILM,1/8W,523K,1%,10 0PPM,BULK

METAL FILM,1/8W,523K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D5233FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5233FB14-ND
Through Hole Resistors RN55D5233FB14-ND
523 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5233FB14 RN55D5233FB14-ND
Product Name METAL FILM,1/8W,523K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers