Vishay Precision Group Metal Film Resistors - RN55D5230FB14

Description
Metal Film Resistors - Through Hole 1/8watt 523ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 523ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D5230FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D5230FB14
Metal Film Resistors - RN55D5230FB14
Metal Film Resistors - Through Hole 1/8watt 523ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 523ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D5230FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5230FB14-ND
Through Hole Resistors RN55D5230FB14-ND
523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 523 Ohm, 125Mw, 1%; Resistance Vishay - 03F8014 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 523 Ohm, 125Mw, 1%; Resistance Vishay
03F8014
Metal Film Resistor, 523 Ohm, 125Mw, 1%; Resistance Vishay 03F8014
METAL FILM RESISTOR, 523 OHM, 125mW, 1%; Resistance:523ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 523 OHM, 125mW, 1%; Resistance:523ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5230FB14 RN55D5230FB14-ND 03F8014
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 523 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details