Vishay Precision Group RES 5.11K OHM 1/8W 1% AXIAL RN55D5111FR36

Description
RES 5.11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W 1% AXIAL - RN55D5111FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W 1% AXIAL
RN55D5111FR36
RES 5.11K OHM 1/8W 1% AXIAL RN55D5111FR36
RES 5.11Kohm 1/8W 1% AXIAL

RES 5.11Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5111FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5111FR36-ND
Through Hole Resistors RN55D5111FR36-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay - 58C6981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay
58C6981
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay 58C6981
Resistor,Metal Film,5.11KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,R N55-MilStyle

Resistor,Metal Film,5.11KOhms,200WV,1+/-% Tol,-100,100ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5111FR36 RN55D5111FR36-ND 58C6981
Product Name RES 5.11K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details