Vishay Precision Group RES 5.1K OHM 1/8W 1% AXIAL RN55D5101FB14

Description
RES 5.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/8W 1% AXIAL - RN55D5101FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/8W 1% AXIAL
RN55D5101FB14
RES 5.1K OHM 1/8W 1% AXIAL RN55D5101FB14
RES 5.1Kohm 1/8W 1% AXIAL

RES 5.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D5101FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D5101FB14-ND
Through Hole Resistors 541-RN55D5101FB14-ND
5.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 5.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200641
Resistor;Metal Film;Res 5.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200641
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 5.1Kohm, 125Mw, 1%; Resistance Vishay - 24C9282 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1Kohm, 125Mw, 1%; Resistance Vishay
24C9282
Metal Film Resistor, 5.1Kohm, 125Mw, 1%; Resistance Vishay 24C9282
METAL FILM RESISTOR, 5.1KOHM, 125mW, 1%; Resistance:5.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.1KOHM, 125mW, 1%; Resistance:5.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D5101FB14 541-RN55D5101FB14-ND 70200641 24C9282
Product Name RES 5.1K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 5.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 5.1Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details