Vishay Precision Group Through Hole Resistors RN55D5004FB14

Description
5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D5004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5004FB14-ND
Through Hole Resistors RN55D5004FB14-ND
5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.125W 8W Resistor - 53-RN55D5004FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D5004FB14
0.125W 8W Resistor 53-RN55D5004FB14
Res Metal Film 5M Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D5004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D5004FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 5M Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D5004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D5004FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5M OHM 1/8W 1% AXIAL - RN55D5004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/8W 1% AXIAL
RN55D5004FB14
RES 5M OHM 1/8W 1% AXIAL RN55D5004FB14
RES 5Mohm 1/8W 1% AXIAL

RES 5Mohm 1/8W 1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1028523-RN55D5004FB14
Resistors - Through Hole Resistors 1028523-RN55D5004FB14
Win Source Part Number: 1028523-RN55D5004FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): CMF555M0000FKEK; CMF605M0000FKBF; RN55D4704FRE6; RN55D4994FRE6; RN55D4754FB14; RNF14FAD4M75; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55D5004FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1028523-RN55D5004FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): CMF555M0000FKEK; CMF605M0000FKBF; RN55D4704FRE6; RN55D4994FRE6; RN55D4754FB14; RNF14FAD4M75;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55D5004FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor;Metal Film;Res 5 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200250
Resistor;Metal Film;Res 5 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200250
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 5Mohm, 125Mw, 1%; Resistance Vishay - 29C6386 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5Mohm, 125Mw, 1%; Resistance Vishay
29C6386
Metal Film Resistor, 5Mohm, 125Mw, 1%; Resistance Vishay 29C6386
METAL FILM RESISTOR, 5MOHM, 125mW, 1%; Resistance:5Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5MOHM, 125mW, 1%; Resistance:5Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN55D5004FB14-ND 53-RN55D5004FB14 RN55D5004FB14 1028523-RN55D5004FB14 70200250 29C6386
Product Name Through Hole Resistors 0.125W 8W Resistor RES 5M OHM 1/8W 1% AXIAL Resistors - Through Hole Resistors Resistor;Metal Film;Res 5 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 5Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers