Vishay Intertechnology, Inc. RES 500K OHM 1/8W 1% AXIAL RN55D5003FB14

Description
RES 500Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1/8W 1% AXIAL - RN55D5003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/8W 1% AXIAL
RN55D5003FB14
RES 500K OHM 1/8W 1% AXIAL RN55D5003FB14
RES 500Kohm 1/8W 1% AXIAL

RES 500Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5003FB14-ND
Through Hole Resistors RN55D5003FB14-ND
500 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5003FB14 RN55D5003FB14-ND
Product Name RES 500K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details