Vishay Intertechnology, Inc. RES 50K OHM 1/8W 1% AXIAL RN55D5002FR36

Description
RES 50Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/8W 1% AXIAL - RN55D5002FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/8W 1% AXIAL
RN55D5002FR36
RES 50K OHM 1/8W 1% AXIAL RN55D5002FR36
RES 50Kohm 1/8W 1% AXIAL

RES 50Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5002FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5002FR36-ND
Through Hole Resistors RN55D5002FR36-ND
50 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5002FR36 RN55D5002FR36-ND
Product Name RES 50K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details