Vishay Intertechnology, Inc. RES 4.87 OHM 1/8W 1% AXIAL RN55D4R87FB14

Description
RES 4.87ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1/8W 1% AXIAL - RN55D4R87FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/8W 1% AXIAL
RN55D4R87FB14
RES 4.87 OHM 1/8W 1% AXIAL RN55D4R87FB14
RES 4.87ohm 1/8W 1% AXIAL

RES 4.87ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4R87FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R87FB14-ND
Through Hole Resistors RN55D4R87FB14-ND
4.87 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.87 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4R87FB14 RN55D4R87FB14-ND
Product Name RES 4.87 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers