Vishay Intertechnology, Inc. METAL FILM,1/8W,4.75,1%,100PPM,T/R RN55D4R75FRE6

Description
METAL FILM,1/8W,4.75,1%,10 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.75,1%,10 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.75,1%,100PPM,T/R - RN55D4R75FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.75,1%,100PPM,T/R
RN55D4R75FRE6
METAL FILM,1/8W,4.75,1%,100PPM,T/R RN55D4R75FRE6
METAL FILM,1/8W,4.75,1%,10 0PPM,T/R

METAL FILM,1/8W,4.75,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D4R75FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R75FRE6-ND
Through Hole Resistors RN55D4R75FRE6-ND
4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4R75FRE6 RN55D4R75FRE6-ND
Product Name METAL FILM,1/8W,4.75,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers