Vishay Intertechnology, Inc. RES 4.7 OHM 1/8W 1% AXIAL RN55D4R70FB14

Description
RES 4.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/8W 1% AXIAL - RN55D4R70FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/8W 1% AXIAL
RN55D4R70FB14
RES 4.7 OHM 1/8W 1% AXIAL RN55D4R70FB14
RES 4.7ohm 1/8W 1% AXIAL

RES 4.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4R70FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R70FB14-ND
Through Hole Resistors RN55D4R70FB14-ND
4.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 33K3506 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
33K3506
Resistors Vishay 33K3506
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4R70FB14 RN55D4R70FB14-ND 33K3506
Product Name RES 4.7 OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details