Vishay Precision Group RES 4.99M OHM 1/8W 1% AXIAL RN55D4994FB14

Description
RES 4.99Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/8W 1% AXIAL - RN55D4994FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/8W 1% AXIAL
RN55D4994FB14
RES 4.99M OHM 1/8W 1% AXIAL RN55D4994FB14
RES 4.99Mohm 1/8W 1% AXIAL

RES 4.99Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4994FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4994FB14-ND
Through Hole Resistors RN55D4994FB14-ND
4.99 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.99Mohm, 125Mw, 1%; Resistance Vishay - 38C8506 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Mohm, 125Mw, 1%; Resistance Vishay
38C8506
Metal Film Resistor, 4.99Mohm, 125Mw, 1%; Resistance Vishay 38C8506
METAL FILM RESISTOR, 4.99MOHM, 125mW, 1%; Resistance:4.99Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.99MOHM, 125mW, 1%; Resistance:4.99Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 4.99 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.99 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200249
Resistor;Metal Film;Res 4.99 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200249
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4994FB14 RN55D4994FB14-ND 38C8506 70200249
Product Name RES 4.99M OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.99Mohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 4.99 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 4.99E6 ohms 4.99E6 ohms 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details