Vishay Precision Group Through Hole Resistors RN55D4992FB14

Description
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4992FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4992FB14-ND
Through Hole Resistors RN55D4992FB14-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 49.9K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D4992FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D4992FB14
Res Metal Film 49.9K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D4992FB14
Res Metal Film 49.9K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 49.9K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay - 83F1477 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay
83F1477
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay 83F1477
METAL FILM RESISTOR, 49.9KOHM, 125mW, 1%; Resistance:49.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 49.9KOHM, 125mW, 1%; Resistance:49.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200876
Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200876
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4992FB14-ND RN55D4992FB14 83F1477 70200876
Product Name Through Hole Resistors Res Metal Film 49.9K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details