Vishay Precision Group Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D4991FRE6

Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D4991FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D4991FRE6
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D4991FRE6
Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55D4991FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4991FRE6TR-ND
Through Hole Resistors 541-RN55D4991FRE6TR-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D4991FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4991FRE6CT-ND
Through Hole Resistors 541-RN55D4991FRE6CT-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay - 58C6875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay
58C6875
Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay 58C6875
Resistor,Metal Film,4.99KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,R N55-MilStyle

Resistor,Metal Film,4.99KOhms,200WV,1+/-% Tol,-100,100ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4991FRE6 541-RN55D4991FRE6TR-ND 58C6875
Product Name Res Metal Film 4.99K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,4.99Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers