Vishay Precision Group Through Hole Resistors RN55D4990FR36

Description
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4990FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4990FR36-ND
Through Hole Resistors RN55D4990FR36-ND
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D4990FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D4990FR36
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D4990FR36
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Metal Film, 499 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 58C6872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
58C6872
Resistor, Metal Film, 499 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 58C6872
RESISTOR, METAL FILM, 499 OHM, 125mW, 1%, FULL REEL; Resistance:499ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: No

RESISTOR, METAL FILM, 499 OHM, 125mW, 1%, FULL REEL; Resistance:499ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4990FR36-ND RN55D4990FR36 58C6872
Product Name Through Hole Resistors Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Resistor, Metal Film, 499 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers