Vishay Precision Group RN55D4990FB14 RN55D4990FB14

Description
RN55D4990FB14
Request a Quote Datasheet
Description
RN55D4990FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D4990FB14 - RN55D4990FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D4990FB14
RN55D4990FB14
RN55D4990FB14 RN55D4990FB14
RN55D4990FB14

RN55D4990FB14

Supplier's Site
Through Hole Resistors - 541-RN55D4990FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4990FB14-ND
Through Hole Resistors 541-RN55D4990FB14-ND
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 125Mw, 1%; Resistance Vishay - 83F1475 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 125Mw, 1%; Resistance Vishay
83F1475
Metal Film Resistor, 499 Ohm, 125Mw, 1%; Resistance Vishay 83F1475
METAL FILM RESISTOR, 499 OHM, 125mW, 1%; Resistance:499ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 499 OHM, 125mW, 1%; Resistance:499ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200809
Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200809
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4990FB14 541-RN55D4990FB14-ND 83F1475 70200809
Product Name RN55D4990FB14 Through Hole Resistors Metal Film Resistor, 499 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details