Vishay Intertechnology, Inc. Through Hole Resistors RN55D48R7FR36

Description
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D48R7FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D48R7FR36-ND
Through Hole Resistors RN55D48R7FR36-ND
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 48.7 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D48R7FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D48R7FR36
Res Metal Film 48.7 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D48R7FR36
Res Metal Film 48.7 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 48.7 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D48R7FR36-ND RN55D48R7FR36
Product Name Through Hole Resistors Res Metal Film 48.7 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details