Vishay Intertechnology, Inc. RES 48.7 OHM 1/8W 1% AXIAL RN55D48R7FB14

Description
RES 48.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/8W 1% AXIAL - RN55D48R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/8W 1% AXIAL
RN55D48R7FB14
RES 48.7 OHM 1/8W 1% AXIAL RN55D48R7FB14
RES 48.7ohm 1/8W 1% AXIAL

RES 48.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D48R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D48R7FB14-ND
Through Hole Resistors RN55D48R7FB14-ND
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 48.7 Ohm, 125Mw, 1%; Resistance Vishay - 38C8520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 48.7 Ohm, 125Mw, 1%; Resistance Vishay
38C8520
Resistor, Metal Film, 48.7 Ohm, 125Mw, 1%; Resistance Vishay 38C8520
RESISTOR, METAL FILM, 48.7 OHM, 125mW, 1%; Resistance:48.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 48.7 OHM, 125mW, 1%; Resistance:48.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D48R7FB14 RN55D48R7FB14-ND 38C8520
Product Name RES 48.7 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 48.7 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details