Vishay Intertechnology, Inc. METAL FILM,1/8W,4.87M,1%,100PPM,T/R RN55D4874FRE6

Description
METAL FILM,1/8W,4.87M,1%,1 00PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.87M,1%,1 00PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.87M,1%,100PPM,T/R - RN55D4874FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.87M,1%,100PPM,T/R
RN55D4874FRE6
METAL FILM,1/8W,4.87M,1%,100PPM,T/R RN55D4874FRE6
METAL FILM,1/8W,4.87M,1%,1 00PPM,T/R

METAL FILM,1/8W,4.87M,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D4874FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4874FRE6-ND
Through Hole Resistors RN55D4874FRE6-ND
4.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4874FRE6 RN55D4874FRE6-ND
Product Name METAL FILM,1/8W,4.87M,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details