Vishay Intertechnology, Inc. METAL FILM,1/8W,487K,1%,100PPM,BULK RN55D4873FB14

Description
METAL FILM,1/8W,487K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,487K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,487K,1%,100PPM,BULK - RN55D4873FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,487K,1%,100PPM,BULK
RN55D4873FB14
METAL FILM,1/8W,487K,1%,100PPM,BULK RN55D4873FB14
METAL FILM,1/8W,487K,1%,10 0PPM,BULK

METAL FILM,1/8W,487K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D4873FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4873FB14-ND
Through Hole Resistors RN55D4873FB14-ND
487 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 487Kohm, 125Mw, 1%; Resistance Vishay - 24C5661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 487Kohm, 125Mw, 1%; Resistance Vishay
24C5661
Metal Film Resistor, 487Kohm, 125Mw, 1%; Resistance Vishay 24C5661
METAL FILM RESISTOR, 487KOHM, 125mW, 1%; Resistance:487kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 487KOHM, 125mW, 1%; Resistance:487kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4873FB14 RN55D4873FB14-ND 24C5661
Product Name METAL FILM,1/8W,487K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 487Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers