Vishay Intertechnology, Inc. RES 48.2K OHM 1/8W 1% AXIAL RN55D4822FB14

Description
RES 48.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.2K OHM 1/8W 1% AXIAL - RN55D4822FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.2K OHM 1/8W 1% AXIAL
RN55D4822FB14
RES 48.2K OHM 1/8W 1% AXIAL RN55D4822FB14
RES 48.2Kohm 1/8W 1% AXIAL

RES 48.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4822FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4822FB14-ND
Through Hole Resistors RN55D4822FB14-ND
48.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4822FB14 RN55D4822FB14-ND
Product Name RES 48.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers