Vishay Intertechnology, Inc. RES 480 OHM 1/8W 1% AXIAL RN55D4800FRE6

Description
RES 480ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 480ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 480 OHM 1/8W 1% AXIAL - RN55D4800FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 480 OHM 1/8W 1% AXIAL
RN55D4800FRE6
RES 480 OHM 1/8W 1% AXIAL RN55D4800FRE6
RES 480ohm 1/8W 1% AXIAL

RES 480ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4800FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4800FRE6-ND
Through Hole Resistors RN55D4800FRE6-ND
480 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

480 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4800FRE6 RN55D4800FRE6-ND
Product Name RES 480 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 480 ohms 480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers