Vishay Intertechnology, Inc. RES 47.5 OHM 1/8W 1% AXIAL RN55D47R5FBSL

Description
RES 47.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/8W 1% AXIAL - RN55D47R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W 1% AXIAL
RN55D47R5FBSL
RES 47.5 OHM 1/8W 1% AXIAL RN55D47R5FBSL
RES 47.5ohm 1/8W 1% AXIAL

RES 47.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D47R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D47R5FBSL-ND
Through Hole Resistors RN55D47R5FBSL-ND
47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D47R5FBSL RN55D47R5FBSL-ND
Product Name RES 47.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers