Vishay Precision Group Vishay/DaleMetal Film Resistors - RN55D47R5FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 47.5ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 47.5ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D47R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D47R5FB14
Vishay/DaleMetal Film Resistors - RN55D47R5FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 47.5ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 47.5ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D47R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D47R5FB14-ND
Through Hole Resistors 541-RN55D47R5FB14-ND
47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5 Ohm, 125Mw, 1%; Resistance Vishay - 83F1473 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Ohm, 125Mw, 1%; Resistance Vishay
83F1473
Metal Film Resistor, 47.5 Ohm, 125Mw, 1%; Resistance Vishay 83F1473
METAL FILM RESISTOR, 47.5 OHM, 125mW, 1%; Resistance:47.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47.5 OHM, 125mW, 1%; Resistance:47.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200736
Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200736
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D47R5FB14 541-RN55D47R5FB14-ND 83F1473 70200736
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 47.5 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 47.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers