Vishay Intertechnology, Inc. RES 47.5K OHM 1/8W 1% AXIAL RN55D4752FR36

Description
RES 47.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W 1% AXIAL - RN55D4752FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W 1% AXIAL
RN55D4752FR36
RES 47.5K OHM 1/8W 1% AXIAL RN55D4752FR36
RES 47.5Kohm 1/8W 1% AXIAL

RES 47.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4752FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4752FR36-ND
Through Hole Resistors RN55D4752FR36-ND
47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4752FR36 RN55D4752FR36-ND
Product Name RES 47.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details