47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM,1/8W,47.5K,1%,1
METAL FILM RESISTOR, 47.5KOHM, 125mW, 1%; Resistance:47.5kohm;
Features:
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RN55D4752FB14-ND | RN55D4752FB14 | 83F1472 | 70200873 |
| Product Name | Through Hole Resistors | METAL FILM,1/8W,47.5K,1%,100PPM,BULK | Metal Film Resistor, 47.5Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |