Vishay Precision Group RES 4.7M OHM 1/8W 1% AXIAL RN55D4704FRE6

Description
RES 4.7Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/8W 1% AXIAL - RN55D4704FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/8W 1% AXIAL
RN55D4704FRE6
RES 4.7M OHM 1/8W 1% AXIAL RN55D4704FRE6
RES 4.7Mohm 1/8W 1% AXIAL

RES 4.7Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D4704FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4704FRE6TR-ND
Through Hole Resistors 541-RN55D4704FRE6TR-ND
4.7 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D4704FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4704FRE6CT-ND
Through Hole Resistors 541-RN55D4704FRE6CT-ND
4.7 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay - 83R8779 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay
83R8779
Metal Film Resistor, 4.7 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay 83R8779
METAL FILM RESISTOR, 4.7 MOHM, 125 MW, 1%, FULL REEL; Resistance:4.7Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 4.7 MOHM, 125 MW, 1%, FULL REEL; Resistance:4.7Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet
Metal Film Resistor, 4.7Mohm, 125Mw, ±1%; Resistance Vishay - 58C6781 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Mohm, 125Mw, ±1%; Resistance Vishay
58C6781
Metal Film Resistor, 4.7Mohm, 125Mw, ±1%; Resistance Vishay 58C6781
METAL FILM RESISTOR, 4.7MOHM, 125mW, ±1%; Resistance:4.7Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.7MOHM, 125mW, ±1%; Resistance:4.7Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4704FRE6 541-RN55D4704FRE6TR-ND 83R8779 58C6781
Product Name RES 4.7M OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.7 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 4.7Mohm, 125Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 4.70E6 ohms 4.70E6 ohms 4.70E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details