Vishay Precision Group Through-Hole 0.125 W 47000 ohm Resistor RN55D4702FB14

Description
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 47000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D4702FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 47000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 47000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D4702FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 47000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D4702FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 47000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 47000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D4702FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.125 W 47000 ohm Resistor - 53-RN55D4702FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 47000 ohm Resistor
53-RN55D4702FB14
Through-Hole 0.125 W 47000 ohm Resistor 53-RN55D4702FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 47000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D4702FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 47000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 47000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D4702FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 47000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D4702FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 47000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 47000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D4702FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47K OHM 1/8W 1% AXIAL - RN55D4702FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/8W 1% AXIAL
RN55D4702FB14
RES 47K OHM 1/8W 1% AXIAL RN55D4702FB14
RES 47Kohm 1/8W 1% AXIAL

RES 47Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4702FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4702FB14-ND
Through Hole Resistors RN55D4702FB14-ND
47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8514879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8514879
Through Hole Resistors 8514879
Vishay RN55D4702FB14 Resistor

Vishay RN55D4702FB14 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1036375-RN55D4702FB14
Resistors - Through Hole Resistors 1036375-RN55D4702FB14
Win Source Part Number: 1036375-RN55D4702FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): 8-1879617-9; SFR2500004702FR500; RNMF14FAD47K0; RN55D4992FB14; RN55D4992FRE6; RN55D4542FB14; RN55D4322FRE6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55D4702FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1036375-RN55D4702FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): 8-1879617-9; SFR2500004702FR500; RNMF14FAD47K0; RN55D4992FB14; RN55D4992FRE6; RN55D4542FB14; RN55D4322FRE6;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55D4702FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70205987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70205987
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70205987
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 47Kohm, 250Mw, 1%; Resistance Vishay - 58C6768 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 250Mw, 1%; Resistance Vishay
58C6768
Metal Film Resistor, 47Kohm, 250Mw, 1%; Resistance Vishay 58C6768
METAL FILM RESISTOR, 47KOHM, 250mW, 1%; Resistance:47kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47KOHM, 250mW, 1%; Resistance:47kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-RN55D4702FB14 RN55D4702FB14 RN55D4702FB14-ND 8514879 1036375-RN55D4702FB14 70205987 58C6768
Product Name Through-Hole 0.125 W 47000 ohm Resistor RES 47K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 47Kohm, 250Mw, 1%; Resistance Vishay
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details