Vishay Precision Group Through Hole Resistors RN55D4701FB14

Description
Vishay RN55D4701FB14 Resistor
Request a Quote Datasheet
Description
Vishay RN55D4701FB14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8514875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8514875
Through Hole Resistors 8514875
Vishay RN55D4701FB14 Resistor

Vishay RN55D4701FB14 Resistor

Supplier's Site
RES 4.7K OHM 1/8W 1% AXIAL - RN55D4701FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/8W 1% AXIAL
RN55D4701FB14
RES 4.7K OHM 1/8W 1% AXIAL RN55D4701FB14
RES 4.7Kohm 1/8W 1% AXIAL

RES 4.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4701FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4701FB14-ND
Through Hole Resistors RN55D4701FB14-ND
4.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay - 58C6762 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay
58C6762
Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay 58C6762
METAL FILM RESISTOR, 4.7KOHM, 125mW, 1%; Resistance:4.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.7KOHM, 125mW, 1%; Resistance:4.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70205986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70205986
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70205986
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8514875 RN55D4701FB14 RN55D4701FB14-ND 58C6762 70205986
Product Name Through Hole Resistors RES 4.7K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details