Vishay Precision Group Through Hole Resistors RN55D4641FB14

Description
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4641FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4641FB14-ND
Through Hole Resistors RN55D4641FB14-ND
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,4.64K,1%,100PPM,BULK - RN55D4641FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.64K,1%,100PPM,BULK
RN55D4641FB14
METAL FILM,1/8W,4.64K,1%,100PPM,BULK RN55D4641FB14
METAL FILM,1/8W,4.64K,1%,1 00PPM,BULK

METAL FILM,1/8W,4.64K,1%,100PPM,BULK

Supplier's Site
Resistor;Metal Film;Res 4.64 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.64 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200637
Resistor;Metal Film;Res 4.64 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200637
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 4.64Kohm, 125Mw, 1%; Resistance Vishay - 83F1468 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.64Kohm, 125Mw, 1%; Resistance Vishay
83F1468
Metal Film Resistor, 4.64Kohm, 125Mw, 1%; Resistance Vishay 83F1468
METAL FILM RESISTOR, 4.64KOHM, 125mW, 1%; Resistance:4.64kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.64KOHM, 125mW, 1%; Resistance:4.64kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4641FB14-ND RN55D4641FB14 70200637 83F1468
Product Name Through Hole Resistors METAL FILM,1/8W,4.64K,1%,100PPM,BULK Resistor;Metal Film;Res 4.64 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 4.64Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers