Vishay Intertechnology, Inc. RES 460 OHM 1/8W 1% AXIAL RN55D4600FB14

Description
RES 460ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 460ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 460 OHM 1/8W 1% AXIAL - RN55D4600FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 460 OHM 1/8W 1% AXIAL
RN55D4600FB14
RES 460 OHM 1/8W 1% AXIAL RN55D4600FB14
RES 460ohm 1/8W 1% AXIAL

RES 460ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4600FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4600FB14-ND
Through Hole Resistors RN55D4600FB14-ND
460 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

460 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4600FB14 RN55D4600FB14-ND
Product Name RES 460 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 460 ohms 460 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details