Vishay Intertechnology, Inc. RES 45.3 OHM 1/8W 1% AXIAL RN55D45R3FBSL

Description
RES 45.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/8W 1% AXIAL - RN55D45R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/8W 1% AXIAL
RN55D45R3FBSL
RES 45.3 OHM 1/8W 1% AXIAL RN55D45R3FBSL
RES 45.3ohm 1/8W 1% AXIAL

RES 45.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D45R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D45R3FBSL-ND
Through Hole Resistors RN55D45R3FBSL-ND
45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D45R3FBSL RN55D45R3FBSL-ND
Product Name RES 45.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers