Vishay Intertechnology, Inc. Metal Film Resistors - RN55D45R3FB14

Description
Metal Film Resistors - Through Hole 1/8watt 45.3ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 45.3ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D45R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D45R3FB14
Metal Film Resistors - RN55D45R3FB14
Metal Film Resistors - Through Hole 1/8watt 45.3ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 45.3ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D45R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D45R3FB14-ND
Through Hole Resistors RN55D45R3FB14-ND
45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 45.3 Ohm, 125Mw, 1%; Resistance Vishay - 38C8516 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 45.3 Ohm, 125Mw, 1%; Resistance Vishay
38C8516
Metal Film Resistor, 45.3 Ohm, 125Mw, 1%; Resistance Vishay 38C8516
METAL FILM RESISTOR, 45.3 OHM, 125mW, 1%; Resistance:45.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 45.3 OHM, 125mW, 1%; Resistance:45.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D45R3FB14 RN55D45R3FB14-ND 38C8516
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 45.3 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers