Vishay Intertechnology, Inc. RES 453K OHM 1/8W 1% AXIAL RN55D4533FB14

Description
RES 453Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/8W 1% AXIAL - RN55D4533FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/8W 1% AXIAL
RN55D4533FB14
RES 453K OHM 1/8W 1% AXIAL RN55D4533FB14
RES 453Kohm 1/8W 1% AXIAL

RES 453Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4533FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4533FB14-ND
Through Hole Resistors RN55D4533FB14-ND
453 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 453Kohm, 125Mw, 1%; Resistance Vishay - 38C8518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 453Kohm, 125Mw, 1%; Resistance Vishay
38C8518
Resistor, Metal Film, 453Kohm, 125Mw, 1%; Resistance Vishay 38C8518
RESISTOR, METAL FILM, 453KOHM, 125mW, 1%; Resistance:453kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 453KOHM, 125mW, 1%; Resistance:453kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4533FB14 RN55D4533FB14-ND 38C8518
Product Name RES 453K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 453Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 453000 ohms 453000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details