Vishay Precision Group Metal Film Resistors - RN55D4530FB14

Description
Metal Film Resistors - Through Hole 1/8watt 453ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 453ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D4530FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D4530FB14
Metal Film Resistors - RN55D4530FB14
Metal Film Resistors - Through Hole 1/8watt 453ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 453ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D4530FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4530FB14-ND
Through Hole Resistors 541-RN55D4530FB14-ND
453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 453 Ohm, 125Mw, 1%; Resistance Vishay - 38C8517 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 453 Ohm, 125Mw, 1%; Resistance Vishay
38C8517
Metal Film Resistor, 453 Ohm, 125Mw, 1%; Resistance Vishay 38C8517
METAL FILM RESISTOR, 453 OHM, 125mW, 1%; Resistance:453ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 453 OHM, 125mW, 1%; Resistance:453ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 453 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 453 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200805
Resistor;Metal Film;Res 453 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200805
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4530FB14 541-RN55D4530FB14-ND 38C8517 70200805
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 453 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 453 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details