Vishay Precision Group METAL FILM,1/8W,4.42K,1%,100PPM,BULK RN55D4421FB14

Description
METAL FILM,1/8W,4.42K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.42K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.42K,1%,100PPM,BULK - RN55D4421FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.42K,1%,100PPM,BULK
RN55D4421FB14
METAL FILM,1/8W,4.42K,1%,100PPM,BULK RN55D4421FB14
METAL FILM,1/8W,4.42K,1%,1 00PPM,BULK

METAL FILM,1/8W,4.42K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D4421FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4421FB14-ND
Through Hole Resistors RN55D4421FB14-ND
4.42 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.42Kohm, 125Mw, 1%; Resistance Vishay - 83F1464 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.42Kohm, 125Mw, 1%; Resistance Vishay
83F1464
Metal Film Resistor, 4.42Kohm, 125Mw, 1%; Resistance Vishay 83F1464
METAL FILM RESISTOR, 4.42KOHM, 125mW, 1%; Resistance:4.42kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.42KOHM, 125mW, 1%; Resistance:4.42kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4421FB14 RN55D4421FB14-ND 83F1464
Product Name METAL FILM,1/8W,4.42K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 4.42Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details