Vishay Intertechnology, Inc. Through Hole Resistors RN55D4420FB14

Description
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4420FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4420FB14-ND
Through Hole Resistors RN55D4420FB14-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,442,1%,100PPM,BULK - RN55D4420FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,442,1%,100PPM,BULK
RN55D4420FB14
METAL FILM,1/8W,442,1%,100PPM,BULK RN55D4420FB14
METAL FILM,1/8W,442,1%,100 PPM,BULK

METAL FILM,1/8W,442,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 442 Ohm, 125Mw, 1%; Resistance Vishay - 38C8514 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 442 Ohm, 125Mw, 1%; Resistance Vishay
38C8514
Metal Film Resistor, 442 Ohm, 125Mw, 1%; Resistance Vishay 38C8514
METAL FILM RESISTOR, 442 OHM, 125mW, 1%; Resistance:442ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 442 OHM, 125mW, 1%; Resistance:442ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4420FB14-ND RN55D4420FB14 38C8514
Product Name Through Hole Resistors METAL FILM,1/8W,442,1%,100PPM,BULK Metal Film Resistor, 442 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers