Vishay Intertechnology, Inc. RN55D43R2FB14 RN55D43R2FB14

Description
RN55D43R2FB14
Request a Quote Datasheet
Description
RN55D43R2FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D43R2FB14 - RN55D43R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D43R2FB14
RN55D43R2FB14
RN55D43R2FB14 RN55D43R2FB14
RN55D43R2FB14

RN55D43R2FB14

Supplier's Site
Through Hole Resistors - RN55D43R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D43R2FB14-ND
Through Hole Resistors RN55D43R2FB14-ND
43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 43.2 Ohm, 125Mw, 1%; Resistance Vishay - 83F1463 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 43.2 Ohm, 125Mw, 1%; Resistance Vishay
83F1463
Metal Film Resistor, 43.2 Ohm, 125Mw, 1%; Resistance Vishay 83F1463
METAL FILM RESISTOR, 43.2 OHM, 125mW, 1%; Resistance:43.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 43.2 OHM, 125mW, 1%; Resistance:43.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D43R2FB14 RN55D43R2FB14-ND 83F1463
Product Name RN55D43R2FB14 Through Hole Resistors Metal Film Resistor, 43.2 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details