Vishay Intertechnology, Inc. Through Hole Resistors RN55D4324FRE6

Description
4.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4324FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4324FRE6-ND
Through Hole Resistors RN55D4324FRE6-ND
4.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.32M OHM 1/8W 1% AXIAL - RN55D4324FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/8W 1% AXIAL
RN55D4324FRE6
RES 4.32M OHM 1/8W 1% AXIAL RN55D4324FRE6
RES 4.32Mohm 1/8W 1% AXIAL

RES 4.32Mohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D4324FRE6-ND RN55D4324FRE6
Product Name Through Hole Resistors RES 4.32M OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers