Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55D4323FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 432Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 432Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D4323FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D4323FRE6
Vishay/DaleMetal Film Resistors - RN55D4323FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 432Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 432Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D4323FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4323FRE6-ND
Through Hole Resistors RN55D4323FRE6-ND
432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4323FRE6 RN55D4323FRE6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers