METAL FILM,1/8W,43.2K,1%,1
43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 43.2KOHM, 125mW, 1%; Resistance:43.2kohm;
Features:
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D4322FB14 | RN55D4322FB14-ND | 38C8509 | 70200869 |
| Product Name | METAL FILM,1/8W,43.2K,1%,100PPM,BULK | Through Hole Resistors | Metal Film Resistor, 43.2Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 43.2 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use |