Vishay Precision Group METAL FILM,1/8W,4.32K,1%,100PPM,BULK RN55D4321FB14

Description
METAL FILM,1/8W,4.32K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.32K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.32K,1%,100PPM,BULK - RN55D4321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.32K,1%,100PPM,BULK
RN55D4321FB14
METAL FILM,1/8W,4.32K,1%,100PPM,BULK RN55D4321FB14
METAL FILM,1/8W,4.32K,1%,1 00PPM,BULK

METAL FILM,1/8W,4.32K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55D4321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D4321FB14-ND
Through Hole Resistors 541-RN55D4321FB14-ND
4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.32Kohm, 125Mw, 1%; Resistance Vishay - 38C8503 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.32Kohm, 125Mw, 1%; Resistance Vishay
38C8503
Metal Film Resistor, 4.32Kohm, 125Mw, 1%; Resistance Vishay 38C8503
METAL FILM RESISTOR, 4.32KOHM, 125mW, 1%; Resistance:4.32kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.32KOHM, 125mW, 1%; Resistance:4.32kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4321FB14 541-RN55D4321FB14-ND 38C8503
Product Name METAL FILM,1/8W,4.32K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 4.32Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers