Vishay Intertechnology, Inc. Through Hole Resistors RN55D4320FB14

Description
432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4320FB14-ND
Through Hole Resistors RN55D4320FB14-ND
432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,432,1%,100PPM,BULK - RN55D4320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,432,1%,100PPM,BULK
RN55D4320FB14
METAL FILM,1/8W,432,1%,100PPM,BULK RN55D4320FB14
METAL FILM,1/8W,432,1%,100 PPM,BULK

METAL FILM,1/8W,432,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 432 Ohm, 125Mw, 1%; Resistance Vishay - 38C8511 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 432 Ohm, 125Mw, 1%; Resistance Vishay
38C8511
Metal Film Resistor, 432 Ohm, 125Mw, 1%; Resistance Vishay 38C8511
METAL FILM RESISTOR, 432 OHM, 125mW, 1%; Resistance:432ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 432 OHM, 125mW, 1%; Resistance:432ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 432 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 432 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200801
Resistor;Metal Film;Res 432 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200801
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4320FB14-ND RN55D4320FB14 38C8511 70200801
Product Name Through Hole Resistors METAL FILM,1/8W,432,1%,100PPM,BULK Metal Film Resistor, 432 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 432 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details