Vishay Intertechnology, Inc. Through Hole Resistors RN55D42R2FRE6

Description
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D42R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D42R2FRE6-ND
Through Hole Resistors RN55D42R2FRE6-ND
42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D42R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D42R2FRE6
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D42R2FRE6
Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D42R2FRE6-ND RN55D42R2FRE6
Product Name Through Hole Resistors Res Metal Film 42.2 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details