Vishay Intertechnology, Inc. RES 4.22M OHM 1/8W 1% AXIAL RN55D4224FB14

Description
RES 4.22Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1/8W 1% AXIAL - RN55D4224FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1/8W 1% AXIAL
RN55D4224FB14
RES 4.22M OHM 1/8W 1% AXIAL RN55D4224FB14
RES 4.22Mohm 1/8W 1% AXIAL

RES 4.22Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4224FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4224FB14-ND
Through Hole Resistors RN55D4224FB14-ND
4.22 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23K0765 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23K0765
Resistors Vishay 23K0765
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4224FB14 RN55D4224FB14-ND 23K0765
Product Name RES 4.22M OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers